Capital Lighting, Inc. 6244-BB Bathroom Fixtures-Four Lights 342090

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137656 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137656 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6244-BB Bathroom Fixtures-Four Lights - 342090 - Capital Lighting, Inc.
Columbus, OH, USA
6244-BB Bathroom Fixtures-Four Lights
342090
6244-BB Bathroom Fixtures-Four Lights 342090
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137656 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 5.38
Extension: 4.25
Bulb
Finish: Brushed Bronze
Product Name: Bath And Vanity Fixture
UPC: 806134137656
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342090
Product Name 6244-BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details