Capital Lighting, Inc. 6515-SN Flush Mounts-Bowl Style 342070

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031633 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031633 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6515-SN Flush Mounts-Bowl Style - 342070 - Capital Lighting, Inc.
Columbus, OH, USA
6515-SN Flush Mounts-Bowl Style
342070
6515-SN Flush Mounts-Bowl Style 342070
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031633 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Length 6.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134031633
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342070
Product Name 6515-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details