Capital Lighting, Inc. 7126-AGB Mid. Chandeliers-Candle 342060

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134135959 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134135959 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7126-AGB Mid. Chandeliers-Candle - 342060 - Capital Lighting, Inc.
Columbus, OH, USA
7126-AGB Mid. Chandeliers-Candle
342060
7126-AGB Mid. Chandeliers-Candle 342060
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134135959 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.75
Length 18.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Product Name: Six Light Chandelier
UPC: 806134135959
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342060
Product Name 7126-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details