Capital Lighting, Inc. 61066-3 Mini Chandeliers-Glass Shade 342059

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 830335014508 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 830335014508 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61066-3 Mini Chandeliers-Glass Shade - 342059 - Capital Lighting, Inc.
Columbus, OH, USA
61066-3 Mini Chandeliers-Glass Shade
342059
61066-3 Mini Chandeliers-Glass Shade 342059
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 830335014508 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 10
Product Name: Three Light Chandelier
UPC: 830335014508
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342059
Product Name 61066-3 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details