Capital Lighting, Inc. 61067-6 Mid. Chandeliers-Glass Up 342057

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 830335014492 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 830335014492 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61067-6 Mid. Chandeliers-Glass Up - 342057 - Capital Lighting, Inc.
Columbus, OH, USA
61067-6 Mid. Chandeliers-Glass Up
342057
61067-6 Mid. Chandeliers-Glass Up 342057
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 16 Product Name: Six Light Chandelier UPC: 830335014492 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Aged Bronze
Weight: 16
Product Name: Six Light Chandelier
UPC: 830335014492
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342057
Product Name 61067-6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details