Capital Lighting, Inc. 63013-3 Pendants-Bowl Style 342055

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335014621 Category: Pendant Glass: Satin
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335014621 Category: Pendant Glass: Satin

Suppliers

Company
Product
Description
Supplier Links
63013-3 Pendants-Bowl Style - 342055 - Capital Lighting, Inc.
Columbus, OH, USA
63013-3 Pendants-Bowl Style
342055
63013-3 Pendants-Bowl Style 342055
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Three Light Pendant UPC: 830335014621 Category: Pendant Glass: Satin

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 13
Product Name: Three Light Pendant
UPC: 830335014621
Category: Pendant
Glass: Satin

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342055
Product Name 63013-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details