Capital Lighting, Inc. 63004-3 Island/Pool Table-3 Light Bar 342054

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 25 Product Name: Three Light Pendant UPC: 830335014560 Category: Pendant Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 25 Product Name: Three Light Pendant UPC: 830335014560 Category: Pendant Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
63004-3 Island/Pool Table-3 Light Bar - 342054 - Capital Lighting, Inc.
Columbus, OH, USA
63004-3 Island/Pool Table-3 Light Bar
342054
63004-3 Island/Pool Table-3 Light Bar 342054
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 25 Product Name: Three Light Pendant UPC: 830335014560 Category: Pendant Glass: Amber Antique

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Bronze
Weight: 25
Product Name: Three Light Pendant
UPC: 830335014560
Category: Pendant
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342054
Product Name 63004-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details