Capital Lighting, Inc. 60043-1 Mini Pendants-Cable 342011

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014348 Category: Pendant Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014348 Category: Pendant Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
60043-1 Mini Pendants-Cable - 342011 - Capital Lighting, Inc.
Columbus, OH, USA
60043-1 Mini Pendants-Cable
342011
60043-1 Mini Pendants-Cable 342011
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335014348 Category: Pendant Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 830335014348
Category: Pendant
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342011
Product Name 60043-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details