Capital Lighting, Inc. E24352-81PC Sconces-Other 341787

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: G4 Qty: 2 Wattage: 35 Finish: Polished Chrome Weight: 2.64 Product Name: Two Light Wall Sconce UPC: 845094049142 Category: Wall Sconce Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: G4 Qty: 2 Wattage: 35 Finish: Polished Chrome Weight: 2.64 Product Name: Two Light Wall Sconce UPC: 845094049142 Category: Wall Sconce Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E24352-81PC Sconces-Other - 341787 - Capital Lighting, Inc.
Columbus, OH, USA
E24352-81PC Sconces-Other
341787
E24352-81PC Sconces-Other 341787
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: G4 Qty: 2 Wattage: 35 Finish: Polished Chrome Weight: 2.64 Product Name: Two Light Wall Sconce UPC: 845094049142 Category: Wall Sconce Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Bulb
Type: G4
Qty: 2
Wattage: 35
Finish: Polished Chrome
Weight: 2.64
Product Name: Two Light Wall Sconce
UPC: 845094049142
Category: Wall Sconce
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341787
Product Name E24352-81PC Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details