Capital Lighting, Inc. E94441-113SN Mini Pendants-Cable 341696

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051671 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051671 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94441-113SN Mini Pendants-Cable - 341696 - Capital Lighting, Inc.
Columbus, OH, USA
E94441-113SN Mini Pendants-Cable
341696
E94441-113SN Mini Pendants-Cable 341696
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Bulb Type: G4 Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051671 Category: Mini Pendant Glass: White Cirrus Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Bulb
Type: G4
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051671
Category: Mini Pendant
Glass: White Cirrus
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341696
Product Name E94441-113SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details