Capital Lighting, Inc. E94546-111SN Mini Pendants-Cable 341664

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052913 Category: Mini Pendant Glass: Red Spiral Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052913 Category: Mini Pendant Glass: Red Spiral Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94546-111SN Mini Pendants-Cable - 341664 - Capital Lighting, Inc.
Columbus, OH, USA
E94546-111SN Mini Pendants-Cable
341664
E94546-111SN Mini Pendants-Cable 341664
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094052913 Category: Mini Pendant Glass: Red Spiral Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 10.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094052913
Category: Mini Pendant
Glass: Red Spiral
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341664
Product Name E94546-111SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details