Capital Lighting, Inc. E94538-109SN Mini Pendants-Cable 341643

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051855 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051855 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94538-109SN Mini Pendants-Cable - 341643 - Capital Lighting, Inc.
Columbus, OH, USA
E94538-109SN Mini Pendants-Cable
341643
E94538-109SN Mini Pendants-Cable 341643
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094051855 Category: Mini Pendant Glass: Tangerine Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094051855
Category: Mini Pendant
Glass: Tangerine Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341643
Product Name E94538-109SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details