Capital Lighting, Inc. E94741-113SN Mini Pendants-4+Light Cluster 341621

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052302 Category: Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052302 Category: Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94741-113SN Mini Pendants-4+Light Cluster - 341621 - Capital Lighting, Inc.
Columbus, OH, USA
E94741-113SN Mini Pendants-4+Light Cluster
341621
E94741-113SN Mini Pendants-4+Light Cluster 341621
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052302 Category: Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052302
Category: Pendant
Glass: White Cirrus
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341621
Product Name E94741-113SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details