Capital Lighting, Inc. E94732-105SN Mini Pendants-4+Light Cluster 341600

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052210 Category: Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052210 Category: Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 10.75

Suppliers

Company
Product
Description
Supplier Links
E94732-105SN Mini Pendants-4+Light Cluster - 341600 - Capital Lighting, Inc.
Columbus, OH, USA
E94732-105SN Mini Pendants-4+Light Cluster
341600
E94732-105SN Mini Pendants-4+Light Cluster 341600
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052210 Category: Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 7.50
Length 7.50
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052210
Category: Pendant
Glass: White Leopard
Safety Listing: Dry
Canopy: L 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341600
Product Name E94732-105SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details