Capital Lighting, Inc. 6152-6-56 Mid. Chandeliers-Candle 341589

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6152-6-56 Mid. Chandeliers-Candle - 341589 - Capital Lighting, Inc.
Columbus, OH, USA
6152-6-56 Mid. Chandeliers-Candle
341589
6152-6-56 Mid. Chandeliers-Candle 341589
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Manchester Grey W Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Manchester Grey W
Product Name: Six Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341589
Product Name 6152-6-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details