Capital Lighting, Inc. 6013-3-86 Mid. Chandeliers-Candle 341529

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6013-3-86 Mid. Chandeliers-Candle - 341529 - Capital Lighting, Inc.
Columbus, OH, USA
6013-3-86 Mid. Chandeliers-Candle
341529
6013-3-86 Mid. Chandeliers-Candle 341529
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341529
Product Name 6013-3-86 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details