Capital Lighting, Inc. 5413-1-86 Sconces-Single Candle 341512

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5413-1-86 Sconces-Single Candle - 341512 - Capital Lighting, Inc.
Columbus, OH, USA
5413-1-86 Sconces-Single Candle
341512
5413-1-86 Sconces-Single Candle 341512
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341512
Product Name 5413-1-86 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details