Capital Lighting, Inc. 6001-12-86 Large Chandeliers-Candle 341500

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6001-12-86 Large Chandeliers-Candle - 341500 - Capital Lighting, Inc.
Columbus, OH, USA
6001-12-86 Large Chandeliers-Candle
341500
6001-12-86 Large Chandeliers-Candle 341500
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oiled Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341500
Product Name 6001-12-86 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details