Capital Lighting, Inc. E94842-113SN Island/Pool Table-3 Light Bar 341399

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Length 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052524 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Length 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052524 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
E94842-113SN Island/Pool Table-3 Light Bar - 341399 - Capital Lighting, Inc.
Columbus, OH, USA
E94842-113SN Island/Pool Table-3 Light Bar
341399
E94842-113SN Island/Pool Table-3 Light Bar 341399
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.50 Length 9.50 Bulb Type: T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094052524 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.50
Length 9.50
Bulb
Type: T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094052524
Category: Linear Pendant
Glass: White Cirrus
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341399
Product Name E94842-113SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details