Capital Lighting, Inc. E94932-105SN Island/Pool Table-4 Light + 341373

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052623 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052623 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94932-105SN Island/Pool Table-4 Light + - 341373 - Capital Lighting, Inc.
Columbus, OH, USA
E94932-105SN Island/Pool Table-4 Light +
341373
E94932-105SN Island/Pool Table-4 Light + 341373
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Length 7.50 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052623 Category: Linear Pendant Glass: White Leopard Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Length 7.50
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052623
Category: Linear Pendant
Glass: White Leopard
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341373
Product Name E94932-105SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details