Capital Lighting, Inc. E94941-113SN Island/Pool Table-4 Light + 341346

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052715 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 34.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052715 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 34.5

Suppliers

Company
Product
Description
Supplier Links
E94941-113SN Island/Pool Table-4 Light + - 341346 - Capital Lighting, Inc.
Columbus, OH, USA
E94941-113SN Island/Pool Table-4 Light +
341346
E94941-113SN Island/Pool Table-4 Light + 341346
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Length 7.00 Bulb Type: G4 Qty: 4 Wattage: 35 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094052715 Category: Linear Pendant Glass: White Cirrus Safety Listing: Dry Canopy: L 34.5

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Length 7.00
Bulb
Type: G4
Qty: 4
Wattage: 35
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094052715
Category: Linear Pendant
Glass: White Cirrus
Safety Listing: Dry
Canopy: L 34.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 341346
Product Name E94941-113SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details