Capital Lighting, Inc. Sconces-Single Candle 340590

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 340590 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
340590
Sconces-Single Candle 340590
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340590
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details