Capital Lighting, Inc. 2713BB Flush Mounts-Bowl Style 340495

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075456 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075456 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2713BB Flush Mounts-Bowl Style - 340495 - Capital Lighting, Inc.
Columbus, OH, USA
2713BB Flush Mounts-Bowl Style
340495
2713BB Flush Mounts-Bowl Style 340495
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Ceiling Fixture UPC: 841224075456 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224075456
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340495
Product Name 2713BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details