Capital Lighting, Inc. 6302AN-489 Bathroom Fixtures-Two Lights 340455

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Nickel Product Name: Two Light Sconce UPC: 841224084977 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Nickel Product Name: Two Light Sconce UPC: 841224084977 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6302AN-489 Bathroom Fixtures-Two Lights - 340455 - Capital Lighting, Inc.
Columbus, OH, USA
6302AN-489 Bathroom Fixtures-Two Lights
340455
6302AN-489 Bathroom Fixtures-Two Lights 340455
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Nickel Product Name: Two Light Sconce UPC: 841224084977 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Nickel
Product Name: Two Light Sconce
UPC: 841224084977
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340455
Product Name 6302AN-489 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details