Capital Lighting, Inc. 5376BB Flush Mounts-Bowl Style 340453

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture With Mist Scavo Glass UPC: 841224083734 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture With Mist Scavo Glass UPC: 841224083734 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5376BB Flush Mounts-Bowl Style - 340453 - Capital Lighting, Inc.
Columbus, OH, USA
5376BB Flush Mounts-Bowl Style
340453
5376BB Flush Mounts-Bowl Style 340453
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Ceiling Fixture With Mist Scavo Glass UPC: 841224083734 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Ceiling Fixture With Mist Scavo Glass
UPC: 841224083734
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340453
Product Name 5376BB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details