Capital Lighting, Inc. 6301AN-489 Sconces-Single Candle 340450

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224084953 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224084953 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6301AN-489 Sconces-Single Candle - 340450 - Capital Lighting, Inc.
Columbus, OH, USA
6301AN-489 Sconces-Single Candle
340450
6301AN-489 Sconces-Single Candle 340450
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Nickel Product Name: One Light Sconce UPC: 841224084953 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Nickel
Product Name: One Light Sconce
UPC: 841224084953
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340450
Product Name 6301AN-489 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details