Capital Lighting, Inc. 8453BN-119 Bathroom Fixtures-Three Lights 340306

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture UPC: 841224085196 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture UPC: 841224085196 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8453BN-119 Bathroom Fixtures-Three Lights - 340306 - Capital Lighting, Inc.
Columbus, OH, USA
8453BN-119 Bathroom Fixtures-Three Lights
340306
8453BN-119 Bathroom Fixtures-Three Lights 340306
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Vanity Fixture UPC: 841224085196 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224085196
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340306
Product Name 8453BN-119 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details