Capital Lighting, Inc. 3781BB-291 Mini Pendants-Rod 340132

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224036549 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224036549 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3781BB-291 Mini Pendants-Rod - 340132 - Capital Lighting, Inc.
Columbus, OH, USA
3781BB-291 Mini Pendants-Rod
340132
3781BB-291 Mini Pendants-Rod 340132
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 47.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224036549 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 47.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224036549
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340132
Product Name 3781BB-291 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details