Capital Lighting, Inc. 3786BB-291 Mid. Chandeliers-Glass Up 340114

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224036594 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224036594 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3786BB-291 Mid. Chandeliers-Glass Up - 340114 - Capital Lighting, Inc.
Columbus, OH, USA
3786BB-291 Mid. Chandeliers-Glass Up
340114
3786BB-291 Mid. Chandeliers-Glass Up 340114
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224036594 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224036594
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 340114
Product Name 3786BB-291 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details