Capital Lighting, Inc. 162-49 Pendants-Glass Down 339853

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Topaz Leaf Product Name: Nine Light Pendant UPC: 782042796515 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Topaz Leaf Product Name: Nine Light Pendant UPC: 782042796515 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
162-49 Pendants-Glass Down - 339853 - Capital Lighting, Inc.
Columbus, OH, USA
162-49 Pendants-Glass Down
339853
162-49 Pendants-Glass Down 339853
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Topaz Leaf Product Name: Nine Light Pendant UPC: 782042796515 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Topaz Leaf
Product Name: Nine Light Pendant
UPC: 782042796515
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339853
Product Name 162-49 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details