Capital Lighting, Inc. 162-713 Pendants-Glass Down 339852

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 59.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Topaz Leaf Product Name: 13 Light Pendant UPC: 782042796522 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 59.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Topaz Leaf Product Name: 13 Light Pendant UPC: 782042796522 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
162-713 Pendants-Glass Down - 339852 - Capital Lighting, Inc.
Columbus, OH, USA
162-713 Pendants-Glass Down
339852
162-713 Pendants-Glass Down 339852
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 59.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Topaz Leaf Product Name: 13 Light Pendant UPC: 782042796522 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 59.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Topaz Leaf
Product Name: 13 Light Pendant
UPC: 782042796522
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339852
Product Name 162-713 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details