Capital Lighting, Inc. 128-11-F Sconces-Pocket 339819

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042798540 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042798540 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
128-11-F Sconces-Pocket - 339819 - Capital Lighting, Inc.
Columbus, OH, USA
128-11-F Sconces-Pocket
339819
128-11-F Sconces-Pocket 339819
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Modern Silver Product Name: One Light Wall Sconce UPC: 782042798540 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 10.00
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Modern Silver
Product Name: One Light Wall Sconce
UPC: 782042798540
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339819
Product Name 128-11-F Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details