Capital Lighting, Inc. 128-76 Pendants-Glass Down 339813

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042765955 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042765955 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
128-76 Pendants-Glass Down - 339813 - Capital Lighting, Inc.
Columbus, OH, USA
128-76 Pendants-Glass Down
339813
128-76 Pendants-Glass Down 339813
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Modern Silver Leaf Product Name: Six Light Pendant UPC: 782042765955 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Modern Silver Leaf
Product Name: Six Light Pendant
UPC: 782042765955
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339813
Product Name 128-76 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details