Capital Lighting, Inc. 3440VS Sconces-Single Glass 339693

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665344011 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665344011 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3440VS Sconces-Single Glass - 339693 - Capital Lighting, Inc.
Columbus, OH, USA
3440VS Sconces-Single Glass
339693
3440VS Sconces-Single Glass 339693
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Sconce UPC: 00640665344011 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Brass
Weight: 4
Product Name: One Light Sconce
UPC: 00640665344011
Category: Sconce
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339693
Product Name 3440VS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details