Capital Lighting, Inc. FR32904BKS Mini Pendants-Chain 339658

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 8 Product Name: One Light Foyer Renata UPC: 00640665907285 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 8 Product Name: One Light Foyer Renata UPC: 00640665907285 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR32904BKS Mini Pendants-Chain - 339658 - Capital Lighting, Inc.
Columbus, OH, USA
FR32904BKS Mini Pendants-Chain
339658
FR32904BKS Mini Pendants-Chain 339658
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 8 Product Name: One Light Foyer Renata UPC: 00640665907285 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Weight: 8
Product Name: One Light Foyer Renata
UPC: 00640665907285
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339658
Product Name FR32904BKS Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details