Capital Lighting, Inc. FR32903BKS Pendants-Glass Down 339655

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 12 Product Name: One Light Foyer Renata UPC: 00640665907278 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 12 Product Name: One Light Foyer Renata UPC: 00640665907278 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR32903BKS Pendants-Glass Down - 339655 - Capital Lighting, Inc.
Columbus, OH, USA
FR32903BKS Pendants-Glass Down
339655
FR32903BKS Pendants-Glass Down 339655
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Weight: 12 Product Name: One Light Foyer Renata UPC: 00640665907278 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Weight: 12
Product Name: One Light Foyer Renata
UPC: 00640665907278
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339655
Product Name FR32903BKS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details