Capital Lighting, Inc. 54000BZ-LED30 Landscape Ltg.-Accent 339654

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540024 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540024 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54000BZ-LED30 Landscape Ltg.-Accent - 339654 - Capital Lighting, Inc.
Columbus, OH, USA
54000BZ-LED30 Landscape Ltg.-Accent
339654
54000BZ-LED30 Landscape Ltg.-Accent 339654
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.00 Bulb Type: LED Qty: 1 Wattage: 8.5 Finish: Bronze Weight: 2 Product Name: One Light Landscape Line Voltage Accent UPC: 00640665540024 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.00
Bulb
Type: LED
Qty: 1
Wattage: 8.5
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Line Voltage Accent
UPC: 00640665540024
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339654
Product Name 54000BZ-LED30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details