Capital Lighting, Inc. 3963PL Mid. Chandeliers-Glass Up 339609

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 00640665396300 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 00640665396300 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3963PL Mid. Chandeliers-Glass Up - 339609 - Capital Lighting, Inc.
Columbus, OH, USA
3963PL Mid. Chandeliers-Glass Up
339609
3963PL Mid. Chandeliers-Glass Up 339609
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Antique Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 00640665396300 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.75`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 22.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Antique Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 00640665396300
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.75`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339609
Product Name 3963PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details