Capital Lighting, Inc. 165-43 Pendants-Other 337943

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796676 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796676 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
165-43 Pendants-Other - 337943 - Capital Lighting, Inc.
Columbus, OH, USA
165-43 Pendants-Other
337943
165-43 Pendants-Other 337943
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: LED Qty: 1 Wattage: 20 Finish: Tranquility Silver Leaf Product Name: One Light Pendant UPC: 782042796676 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: LED
Qty: 1
Wattage: 20
Finish: Tranquility Silver Leaf
Product Name: One Light Pendant
UPC: 782042796676
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337943
Product Name 165-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details