Capital Lighting, Inc. N6758-613 Pendants-Bowl Style 337894

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: G16-1/2 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 29.24 Product Name: Ten Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: G16-1/2 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 29.24 Product Name: Ten Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6758-613 Pendants-Bowl Style - 337894 - Capital Lighting, Inc.
Columbus, OH, USA
N6758-613 Pendants-Bowl Style
337894
N6758-613 Pendants-Bowl Style 337894
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: G16-1/2 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 29.24 Product Name: Ten Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.50
Bulb
Type: G16-1/2
Qty: 10
Wattage: 60
Finish: Polished Nickel
Weight: 29.24
Product Name: Ten Light Bowl Pendant
Category: Pendant
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337894
Product Name N6758-613 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details