Capital Lighting, Inc. N6970-267B Mini Pendants-Rod 337878

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 3.08 Product Name: Two Light Pendant Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 3.08 Product Name: Two Light Pendant Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
N6970-267B Mini Pendants-Rod - 337878 - Capital Lighting, Inc.
Columbus, OH, USA
N6970-267B Mini Pendants-Rod
337878
N6970-267B Mini Pendants-Rod 337878
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cimarron Bronze Weight: 3.08 Product Name: Two Light Pendant Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cimarron Bronze
Weight: 3.08
Product Name: Two Light Pendant
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337878
Product Name N6970-267B Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details