Capital Lighting, Inc. N6768-257 Pendants-Bowl Style 337877

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vineyard Patina Weight: 39.6 Product Name: Five Light Pendant Category: Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vineyard Patina Weight: 39.6 Product Name: Five Light Pendant Category: Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6768-257 Pendants-Bowl Style - 337877 - Capital Lighting, Inc.
Columbus, OH, USA
N6768-257 Pendants-Bowl Style
337877
N6768-257 Pendants-Bowl Style 337877
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vineyard Patina Weight: 39.6 Product Name: Five Light Pendant Category: Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Vineyard Patina
Weight: 39.6
Product Name: Five Light Pendant
Category: Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337877
Product Name N6768-257 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details