Capital Lighting, Inc. 1622-613 Semi-Flush Mts.-Bowl Style 337869

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1622-613 Semi-Flush Mts.-Bowl Style - 337869 - Capital Lighting, Inc.
Columbus, OH, USA
1622-613 Semi-Flush Mts.-Bowl Style
337869
1622-613 Semi-Flush Mts.-Bowl Style 337869
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi Flush
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337869
Product Name 1622-613 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details