Capital Lighting, Inc. 1623-613 Pendants-Bowl Style 337867

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1623-613 Pendants-Bowl Style - 337867 - Capital Lighting, Inc.
Columbus, OH, USA
1623-613 Pendants-Bowl Style
337867
1623-613 Pendants-Bowl Style 337867
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337867
Product Name 1623-613 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details