Capital Lighting, Inc. N950115 Large Chandeliers-Candle 337845

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 62.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze/Oxidized Brass Weight: 114 Product Name: 12 Light Chandelier UPC: 840254027039 Category: Chandelier Glass: Bohemian Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 62.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze/Oxidized Brass Weight: 114 Product Name: 12 Light Chandelier UPC: 840254027039 Category: Chandelier Glass: Bohemian Crystal

Suppliers

Company
Product
Description
Supplier Links
N950115 Large Chandeliers-Candle - 337845 - Capital Lighting, Inc.
Columbus, OH, USA
N950115 Large Chandeliers-Candle
337845
N950115 Large Chandeliers-Candle 337845
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 62.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze/Oxidized Brass Weight: 114 Product Name: 12 Light Chandelier UPC: 840254027039 Category: Chandelier Glass: Bohemian Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 62.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze/Oxidized Brass
Weight: 114
Product Name: 12 Light Chandelier
UPC: 840254027039
Category: Chandelier
Glass: Bohemian Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337845
Product Name N950115 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details