Capital Lighting, Inc. N950040 Large Chandeliers-Candle 337842

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 64.00 Bulb Type: Candelabra Qty: 24 Finish: Bronze/Oxidized Brass Weight: 176 Product Name: 24 Light Chandelier UPC: 840254027022 Category: Chandelier Glass: Bohemian Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 64.00 Bulb Type: Candelabra Qty: 24 Finish: Bronze/Oxidized Brass Weight: 176 Product Name: 24 Light Chandelier UPC: 840254027022 Category: Chandelier Glass: Bohemian Crystal

Suppliers

Company
Product
Description
Supplier Links
N950040 Large Chandeliers-Candle - 337842 - Capital Lighting, Inc.
Columbus, OH, USA
N950040 Large Chandeliers-Candle
337842
N950040 Large Chandeliers-Candle 337842
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 64.00 Bulb Type: Candelabra Qty: 24 Finish: Bronze/Oxidized Brass Weight: 176 Product Name: 24 Light Chandelier UPC: 840254027022 Category: Chandelier Glass: Bohemian Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 64.00
Bulb
Type: Candelabra
Qty: 24
Finish: Bronze/Oxidized Brass
Weight: 176
Product Name: 24 Light Chandelier
UPC: 840254027022
Category: Chandelier
Glass: Bohemian Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337842
Product Name N950040 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details