Capital Lighting, Inc. Sconces-Double Candle 337652

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337652 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337652
Sconces-Double Candle 337652
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 5 Product Name: Two Light Bath Bar Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 5
Product Name: Two Light Bath Bar
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337652
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details