Capital Lighting, Inc. N6630-77 Semi-Flush Mts.-Bowl Style 337587

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.9 Product Name: Four Light Semi Flush Category: Semi-flush Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.9 Product Name: Four Light Semi Flush Category: Semi-flush Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6630-77 Semi-Flush Mts.-Bowl Style - 337587 - Capital Lighting, Inc.
Columbus, OH, USA
N6630-77 Semi-Flush Mts.-Bowl Style
337587
N6630-77 Semi-Flush Mts.-Bowl Style 337587
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.9 Product Name: Four Light Semi Flush Category: Semi-flush Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 13.9
Product Name: Four Light Semi Flush
Category: Semi-flush
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337587
Product Name N6630-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details