Capital Lighting, Inc. N6632-77 Pendants-Bowl Style 337586

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Chrome Weight: 55.44 Product Name: Ten Light Pendant Category: Pendant Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Chrome Weight: 55.44 Product Name: Ten Light Pendant Category: Pendant Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6632-77 Pendants-Bowl Style - 337586 - Capital Lighting, Inc.
Columbus, OH, USA
N6632-77 Pendants-Bowl Style
337586
N6632-77 Pendants-Bowl Style 337586
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.50 Bulb Type: Medium Qty: 10 Wattage: 100 Finish: Chrome Weight: 55.44 Product Name: Ten Light Pendant Category: Pendant Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 26.50
Bulb
Type: Medium
Qty: 10
Wattage: 100
Finish: Chrome
Weight: 55.44
Product Name: Ten Light Pendant
Category: Pendant
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337586
Product Name N6632-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details