Capital Lighting, Inc. N6729-258 Pendants-Drum Shade 337585

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: French Bronze Weight: 29.24 Product Name: Ten Light Drum Pendant Category: Pendant Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: French Bronze Weight: 29.24 Product Name: Ten Light Drum Pendant Category: Pendant Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N6729-258 Pendants-Drum Shade - 337585 - Capital Lighting, Inc.
Columbus, OH, USA
N6729-258 Pendants-Drum Shade
337585
N6729-258 Pendants-Drum Shade 337585
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: French Bronze Weight: 29.24 Product Name: Ten Light Drum Pendant Category: Pendant Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: French Bronze
Weight: 29.24
Product Name: Ten Light Drum Pendant
Category: Pendant
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337585
Product Name N6729-258 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details